Vishay Intertechnology, Inc. RES 453K OHM 1/2W 5% AXIAL CMF55453K00JKBF

Description
RES 453Kohm 1/2W 5% AXIAL
Request a Quote Datasheet
Description
RES 453Kohm 1/2W 5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 453K OHM 1/2W 5% AXIAL - CMF55453K00JKBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 453K OHM 1/2W 5% AXIAL
CMF55453K00JKBF
RES 453K OHM 1/2W 5% AXIAL CMF55453K00JKBF
RES 453Kohm 1/2W 5% AXIAL

RES 453Kohm 1/2W 5% AXIAL

Supplier's Site
Through Hole Resistors - CMF55453K00JKBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55453K00JKBF-ND
Through Hole Resistors CMF55453K00JKBF-ND
453 kOhms ±5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

453 kOhms ±5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 453K 5% T-1 B14 Vishay - 68P8216 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 453K 5% T-1 B14 Vishay
68P8216
Cmf-55 453K 5% T-1 B14 Vishay 68P8216
CMF-55 453K 5% T-1 B14

CMF-55 453K 5% T-1 B14

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55453K00JKBF CMF55453K00JKBF-ND 68P8216
Product Name RES 453K OHM 1/2W 5% AXIAL Through Hole Resistors Cmf-55 453K 5% T-1 B14 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 453000 ohms
Tolerance 5 +/- % 5 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1-1614770-2 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Bolt-on Chassis; Screw Terminals
Resistance Range 1 ohms
View Details
2 suppliers
Through Hole Resistors - 1445541 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.0005 OHM 9W Resistor - 52-BVN-Z-R0005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Wide 1612 (3831 Metric), 1216
Resistance Range 5.00E-4 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2CT52R393JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details