Vishay Intertechnology, Inc. RES 451 OHM 1/2W 0.1% AXIAL CMF55451R00BEBF

Description
RES 451ohm 1/2W 0.1% AXIAL
Request a Quote Datasheet
Description
RES 451ohm 1/2W 0.1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 451 OHM 1/2W 0.1% AXIAL - CMF55451R00BEBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 451 OHM 1/2W 0.1% AXIAL
CMF55451R00BEBF
RES 451 OHM 1/2W 0.1% AXIAL CMF55451R00BEBF
RES 451ohm 1/2W 0.1% AXIAL

RES 451ohm 1/2W 0.1% AXIAL

Supplier's Site
Through Hole Resistors - CMF55451R00BEBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55451R00BEBF-ND
Through Hole Resistors CMF55451R00BEBF-ND
451 Ohms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

451 Ohms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF55451R00BEBF CMF55451R00BEBF-ND
Product Name RES 451 OHM 1/2W 0.1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 451 ohms 451 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1260393 - RS Components, Ltd.
Specs
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1224 (3250m)
Standards and Certifications RoHS
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details