Vishay Intertechnology, Inc. RES 450 OHM 1/2W 0.1% AXIAL CMF55450R00BERE

Description
RES 450ohm 1/2W 0.1% AXIAL
Request a Quote Datasheet
Description
RES 450ohm 1/2W 0.1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 450 OHM 1/2W 0.1% AXIAL - CMF55450R00BERE - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 450 OHM 1/2W 0.1% AXIAL
CMF55450R00BERE
RES 450 OHM 1/2W 0.1% AXIAL CMF55450R00BERE
RES 450ohm 1/2W 0.1% AXIAL

RES 450ohm 1/2W 0.1% AXIAL

Supplier's Site
Through Hole Resistors - CMF55450R00BERE-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55450R00BERE-ND
Through Hole Resistors CMF55450R00BERE-ND
450 Ohms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

450 Ohms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf55, 450 Ohm, +/0.1 Percent, 25 Ppm Vishay - 41C5092 - Newark, An Avnet Company
Chicago, IL, United States
Cmf55, 450 Ohm, +/0.1 Percent, 25 Ppm Vishay
41C5092
Cmf55, 450 Ohm, +/0.1 Percent, 25 Ppm Vishay 41C5092
CMF55, 450 Ohm, +/- 0.1 Percent, 25 ppm

CMF55, 450 Ohm, +/- 0.1 Percent, 25 ppm

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55450R00BERE CMF55450R00BERE-ND 41C5092
Product Name RES 450 OHM 1/2W 0.1% AXIAL Through Hole Resistors Cmf55, 450 Ohm, +/0.1 Percent, 25 Ppm Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 450 ohms 450 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Four Terminal Surface Mount - BVR - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Through Hole Resistors - 1260438 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details