Vishay Intertechnology, Inc. Through Hole Resistors CMF5544R200BEEB

Description
44.2 Ohms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
44.2 Ohms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF5544R200BEEB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5544R200BEEB-ND
Through Hole Resistors CMF5544R200BEEB-ND
44.2 Ohms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

44.2 Ohms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 44.2 OHM 1/2W .1% AXIAL - CMF5544R200BEEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 44.2 OHM 1/2W .1% AXIAL
CMF5544R200BEEB
RES 44.2 OHM 1/2W .1% AXIAL CMF5544R200BEEB
RES 44.2ohm 1/2W .1% AXIAL

RES 44.2ohm 1/2W .1% AXIAL

Supplier's Site
Cmf-55 44.2 .1% T-9 Eb E3 Vishay - 68P8099 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 44.2 .1% T-9 Eb E3 Vishay
68P8099
Cmf-55 44.2 .1% T-9 Eb E3 Vishay 68P8099
CMF-55 44.2 .1% T-9 EB e3

CMF-55 44.2 .1% T-9 EB e3

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5544R200BEEB-ND CMF5544R200BEEB 68P8099
Product Name Through Hole Resistors RES 44.2 OHM 1/2W .1% AXIAL Cmf-55 44.2 .1% T-9 Eb E3 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 44.2 ohms 44.2 ohms
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details