Vishay Intertechnology, Inc. Through Hole Resistors CMF5544K200FHEB

Description
44.2 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
44.2 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF44.2KHFTR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF44.2KHFTR-ND
Through Hole Resistors CMF44.2KHFTR-ND
44.2 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

44.2 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Through Hole Resistors - CMF44.2KHFCT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF44.2KHFCT-ND
Through Hole Resistors CMF44.2KHFCT-ND
44.2 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

44.2 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Metal Film Resistors - - CMF5544K200FHEB - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF5544K200FHEB
Metal Film Resistors - CMF5544K200FHEB
Metal Film Resistors - Through Hole 44.2Kohm 1% 50PPM 1/4W

Metal Film Resistors - Through Hole 44.2Kohm 1% 50PPM 1/4W

Supplier's Site
Cmf-55 44.2K 1% T-2 Eb E3 Vishay - 68P8088 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 44.2K 1% T-2 Eb E3 Vishay
68P8088
Cmf-55 44.2K 1% T-2 Eb E3 Vishay 68P8088
CMF-55 44.2K 1% T-2 EB e3

CMF-55 44.2K 1% T-2 EB e3

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF44.2KHFTR-ND CMF5544K200FHEB 68P8088
Product Name Through Hole Resistors Metal Film Resistors - Cmf-55 44.2K 1% T-2 Eb E3 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial ThroughHole
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
0.1 OHM 10W Resistor - 53-PBV-R100-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.1000 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details