Vishay Intertechnology, Inc. RES 442 OHM 1/2W 1% AXIAL CMF55442R00FHR6

Description
RES 442ohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 442ohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 442 OHM 1/2W 1% AXIAL - CMF55442R00FHR6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 442 OHM 1/2W 1% AXIAL
CMF55442R00FHR6
RES 442 OHM 1/2W 1% AXIAL CMF55442R00FHR6
RES 442ohm 1/2W 1% AXIAL

RES 442ohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF55442R00FHR6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55442R00FHR6-ND
Through Hole Resistors CMF55442R00FHR6-ND
442 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

442 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 442 1% T-2 Re6 Vishay - 68P8128 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 442 1% T-2 Re6 Vishay
68P8128
Cmf-55 442 1% T-2 Re6 Vishay 68P8128
CMF-55 442 1% T-2 RE6

CMF-55 442 1% T-2 RE6

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55442R00FHR6 CMF55442R00FHR6-ND 68P8128
Product Name RES 442 OHM 1/2W 1% AXIAL Through Hole Resistors Cmf-55 442 1% T-2 Re6 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 442 ohms 442 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details