Vishay Intertechnology, Inc. RES 442K OHM 1/2W 0.1% AXIAL CMF55442K00BHEB

Description
RES 442Kohm 1/2W 0.1% AXIAL
Request a Quote Datasheet
Description
RES 442Kohm 1/2W 0.1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 442K OHM 1/2W 0.1% AXIAL - CMF55442K00BHEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 442K OHM 1/2W 0.1% AXIAL
CMF55442K00BHEB
RES 442K OHM 1/2W 0.1% AXIAL CMF55442K00BHEB
RES 442Kohm 1/2W 0.1% AXIAL

RES 442Kohm 1/2W 0.1% AXIAL

Supplier's Site
Through Hole Resistors - CMF55442K00BHEB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55442K00BHEB-ND
Through Hole Resistors CMF55442K00BHEB-ND
442 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

442 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 442K .1% T-2 Eb E3 Vishay - 68P8110 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 442K .1% T-2 Eb E3 Vishay
68P8110
Cmf-55 442K .1% T-2 Eb E3 Vishay 68P8110
CMF-55 442K .1% T-2 EB e3

CMF-55 442K .1% T-2 EB e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55442K00BHEB CMF55442K00BHEB-ND 68P8110
Product Name RES 442K OHM 1/2W 0.1% AXIAL Through Hole Resistors Cmf-55 442K .1% T-2 Eb E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 442000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375501-SMT-R005-1.0 - Win Source Electronics
Specs
Resistance Range 0.0050 ohms
Tolerance 1 +/- %
Temperature Coefficient 100 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers