Vishay Intertechnology, Inc. RES 440 OHM 1/2W 1% AXIAL CMF55440R00FKEB

Description
RES 440ohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 440ohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 440 OHM 1/2W 1% AXIAL - CMF55440R00FKEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 440 OHM 1/2W 1% AXIAL
CMF55440R00FKEB
RES 440 OHM 1/2W 1% AXIAL CMF55440R00FKEB
RES 440ohm 1/2W 1% AXIAL

RES 440ohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - 541-CMF55440R00FKEBTR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-CMF55440R00FKEBTR-ND
Through Hole Resistors 541-CMF55440R00FKEBTR-ND
440 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

440 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Through Hole Resistors - 541-CMF55440R00FKEBCT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-CMF55440R00FKEBCT-ND
Through Hole Resistors 541-CMF55440R00FKEBCT-ND
RES 440 OHM 1/2W 1% AXIAL

RES 440 OHM 1/2W 1% AXIAL

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF55440R00FKEB 541-CMF55440R00FKEBTR-ND
Product Name RES 440 OHM 1/2W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 440 ohms 440 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 5 ohms
Temperature Coefficient 1200 ±ppm/°C
Power Rating 30 watts
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers