Vishay Intertechnology, Inc. RES 43.2 OHM 1/2W .1% AXIAL CMF5543R200BEEB

Description
RES 43.2ohm 1/2W .1% AXIAL
Request a Quote Datasheet
Description
RES 43.2ohm 1/2W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 43.2 OHM 1/2W .1% AXIAL - CMF5543R200BEEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 43.2 OHM 1/2W .1% AXIAL
CMF5543R200BEEB
RES 43.2 OHM 1/2W .1% AXIAL CMF5543R200BEEB
RES 43.2ohm 1/2W .1% AXIAL

RES 43.2ohm 1/2W .1% AXIAL

Supplier's Site
Through Hole Resistors - CMF5543R200BEEB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5543R200BEEB-ND
Through Hole Resistors CMF5543R200BEEB-ND
43.2 Ohms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

43.2 Ohms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 43.2 .1% T-9 Eb E3 Vishay - 68P8019 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 43.2 .1% T-9 Eb E3 Vishay
68P8019
Cmf-55 43.2 .1% T-9 Eb E3 Vishay 68P8019
CMF-55 43.2 .1% T-9 EB e3

CMF-55 43.2 .1% T-9 EB e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5543R200BEEB CMF5543R200BEEB-ND 68P8019
Product Name RES 43.2 OHM 1/2W .1% AXIAL Through Hole Resistors Cmf-55 43.2 .1% T-9 Eb E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 43.2 ohms 43.2 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614353-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 2740 ohms
View Details
2 suppliers
Through Hole Resistors - 1722179 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Shunt Resistor - Two Terminal Surface Mount - GMP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Through Hole Resistors - 2019-CF1/4C302J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers