Vishay Intertechnology, Inc. RES 43.7K OHM 1/2W .1% AXIAL CMF5543K700BHEA

Description
RES 43.7Kohm 1/2W .1% AXIAL
Request a Quote Datasheet
Description
RES 43.7Kohm 1/2W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 43.7K OHM 1/2W .1% AXIAL - CMF5543K700BHEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 43.7K OHM 1/2W .1% AXIAL
CMF5543K700BHEA
RES 43.7K OHM 1/2W .1% AXIAL CMF5543K700BHEA
RES 43.7Kohm 1/2W .1% AXIAL

RES 43.7Kohm 1/2W .1% AXIAL

Supplier's Site
Through Hole Resistors - CMF5543K700BHEA-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5543K700BHEA-ND
Through Hole Resistors CMF5543K700BHEA-ND
43.7 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

43.7 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 43.7K .1% T-2 Ea E3 Vishay - 68P8016 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 43.7K .1% T-2 Ea E3 Vishay
68P8016
Cmf-55 43.7K .1% T-2 Ea E3 Vishay 68P8016
CMF-55 43.7K .1% T-2 EA e3

CMF-55 43.7K .1% T-2 EA e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5543K700BHEA CMF5543K700BHEA-ND 68P8016
Product Name RES 43.7K OHM 1/2W .1% AXIAL Through Hole Resistors Cmf-55 43.7K .1% T-2 Ea E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 43700 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623710-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 3900 ohms
Tolerance 5 +/- %
View Details
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details