Vishay Intertechnology, Inc. RES 43.7K OHM 1/2W .1% AXIAL CMF5543K700BEBF70

Description
RES 43.7Kohm 1/2W .1% AXIAL
Request a Quote Datasheet
Description
RES 43.7Kohm 1/2W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 43.7K OHM 1/2W .1% AXIAL - CMF5543K700BEBF70 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 43.7K OHM 1/2W .1% AXIAL
CMF5543K700BEBF70
RES 43.7K OHM 1/2W .1% AXIAL CMF5543K700BEBF70
RES 43.7Kohm 1/2W .1% AXIAL

RES 43.7Kohm 1/2W .1% AXIAL

Supplier's Site
Through Hole Resistors - CMF5543K700BEBF70-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5543K700BEBF70-ND
Through Hole Resistors CMF5543K700BEBF70-ND
43.7 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

43.7 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55-70 43.7K .1% T-9 B14 Vishay - 68P8013 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55-70 43.7K .1% T-9 B14 Vishay
68P8013
Cmf-55-70 43.7K .1% T-9 B14 Vishay 68P8013
CMF-55-70 43.7K .1% T-9 B14

CMF-55-70 43.7K .1% T-9 B14

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5543K700BEBF70 CMF5543K700BEBF70-ND 68P8013
Product Name RES 43.7K OHM 1/2W .1% AXIAL Through Hole Resistors Cmf-55-70 43.7K .1% T-9 B14 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 43700 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details