Vishay Intertechnology, Inc. Through Hole Resistors CMF5543K400FKEB

Description
43.4 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
43.4 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF5543K400FKEB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5543K400FKEB-ND
Through Hole Resistors CMF5543K400FKEB-ND
43.4 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

43.4 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 43.4K OHM 1/2W 1% AXIAL - CMF5543K400FKEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 43.4K OHM 1/2W 1% AXIAL
CMF5543K400FKEB
RES 43.4K OHM 1/2W 1% AXIAL CMF5543K400FKEB
RES 43.4Kohm 1/2W 1% AXIAL

RES 43.4Kohm 1/2W 1% AXIAL

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number CMF5543K400FKEB-ND CMF5543K400FKEB
Product Name Through Hole Resistors RES 43.4K OHM 1/2W 1% AXIAL
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details