Vishay Intertechnology, Inc. Through Hole Resistors CMF5543K200FKEA

Description
43.2 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
43.2 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF5543K200FKEA-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5543K200FKEA-ND
Through Hole Resistors CMF5543K200FKEA-ND
43.2 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

43.2 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Metal Film Resistors - - CMF5543K200FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF5543K200FKEA
Metal Film Resistors - CMF5543K200FKEA
Metal Film Resistors - Through Hole

Metal Film Resistors - Through Hole

Supplier's Site
Cmf-55 43.2K 1% T-1 Ea E3 Vishay - 48P6758 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 43.2K 1% T-1 Ea E3 Vishay
48P6758
Cmf-55 43.2K 1% T-1 Ea E3 Vishay 48P6758
CMF-55 43.2K 1% T-1 EA e3

CMF-55 43.2K 1% T-1 EA e3

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5543K200FKEA-ND CMF5543K200FKEA 48P6758
Product Name Through Hole Resistors Metal Film Resistors - Cmf-55 43.2K 1% T-1 Ea E3 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial ThroughHole
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details