Vishay Intertechnology, Inc. RES 43.2K OHM 1/2W 1% AXIAL CMF5543K200FHEA

Description
RES 43.2Kohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 43.2Kohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 43.2K OHM 1/2W 1% AXIAL - CMF5543K200FHEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 43.2K OHM 1/2W 1% AXIAL
CMF5543K200FHEA
RES 43.2K OHM 1/2W 1% AXIAL CMF5543K200FHEA
RES 43.2Kohm 1/2W 1% AXIAL

RES 43.2Kohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF5543K200FHEA-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5543K200FHEA-ND
Through Hole Resistors CMF5543K200FHEA-ND
43.2 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

43.2 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 43.2K 1% T-2 Ea E3 Vishay - 68P8007 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 43.2K 1% T-2 Ea E3 Vishay
68P8007
Cmf-55 43.2K 1% T-2 Ea E3 Vishay 68P8007
CMF-55 43.2K 1% T-2 EA e3

CMF-55 43.2K 1% T-2 EA e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5543K200FHEA CMF5543K200FHEA-ND 68P8007
Product Name RES 43.2K OHM 1/2W 1% AXIAL Through Hole Resistors Cmf-55 43.2K 1% T-2 Ea E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 43200 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1722214 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.01 OHM 2.5W Resistor - 52-CMS-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details