Vishay Intertechnology, Inc. RES 43.2K OHM 1/2W 1% AXIAL CMF5543K200FEEK

Description
RES 43.2Kohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 43.2Kohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 43.2K OHM 1/2W 1% AXIAL - CMF5543K200FEEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 43.2K OHM 1/2W 1% AXIAL
CMF5543K200FEEK
RES 43.2K OHM 1/2W 1% AXIAL CMF5543K200FEEK
RES 43.2Kohm 1/2W 1% AXIAL

RES 43.2Kohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF5543K200FEEK-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5543K200FEEK-ND
Through Hole Resistors CMF5543K200FEEK-ND
43.2 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

43.2 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF5543K200FEEK CMF5543K200FEEK-ND
Product Name RES 43.2K OHM 1/2W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 43200 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4C274J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Resistors Chip Resistor - Surface Mount -  - Win Source Electronics
Specs
Resistance Range 0.0100 ohms
Tolerance 1 +/- %
Power Rating 2.5 watts
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details