Vishay Intertechnology, Inc. Through Hole Resistors CMF5543K200BEEA70

Description
43.2 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
43.2 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF5543K200BEEA70-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5543K200BEEA70-ND
Through Hole Resistors CMF5543K200BEEA70-ND
43.2 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

43.2 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 43.2K OHM 1/2W .1% AXIAL - CMF5543K200BEEA70 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 43.2K OHM 1/2W .1% AXIAL
CMF5543K200BEEA70
RES 43.2K OHM 1/2W .1% AXIAL CMF5543K200BEEA70
RES 43.2Kohm 1/2W .1% AXIAL

RES 43.2Kohm 1/2W .1% AXIAL

Supplier's Site
Cmf-55-70 43.2K .1% T-9 Ea E3 Vishay - 68P8000 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55-70 43.2K .1% T-9 Ea E3 Vishay
68P8000
Cmf-55-70 43.2K .1% T-9 Ea E3 Vishay 68P8000
CMF-55-70 43.2K .1% T-9 EA e3

CMF-55-70 43.2K .1% T-9 EA e3

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5543K200BEEA70-ND CMF5543K200BEEA70 68P8000
Product Name Through Hole Resistors RES 43.2K OHM 1/2W .1% AXIAL Cmf-55-70 43.2K .1% T-9 Ea E3 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
UL Approved High Power, Wire Wound, Metal Clad Resistor - ULV - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Surface Mount Resistors - 1-1614895-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 9520 ohms
View Details
4 suppliers