Vishay Intertechnology, Inc. Metal Film Resistors - CMF55432R00FKEK

Description
Metal Film Resistors - Through Hole
Request a Quote Datasheet
Description
Metal Film Resistors - Through Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Metal Film Resistors - - CMF55432R00FKEK - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF55432R00FKEK
Metal Film Resistors - CMF55432R00FKEK
Metal Film Resistors - Through Hole

Metal Film Resistors - Through Hole

Supplier's Site
Through Hole Resistors - CMF55432R00FKEK-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55432R00FKEK-ND
Through Hole Resistors CMF55432R00FKEK-ND
432 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

432 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 432 1% T-1 Ek E3 Vishay - 48P6771 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 432 1% T-1 Ek E3 Vishay
48P6771
Cmf-55 432 1% T-1 Ek E3 Vishay 48P6771
CMF-55 432 1% T-1 EK e3

CMF-55 432 1% T-1 EK e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55432R00FKEK CMF55432R00FKEK-ND 48P6771
Product Name Metal Film Resistors - Through Hole Resistors Cmf-55 432 1% T-1 Ek E3 Vishay
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Configuration Single Resistor Single Resistor
Category / Application General Use
Resistance Range 432 ohms
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details