Vishay Intertechnology, Inc. Through Hole Resistors CMF55432K00FKRE70

Description
432 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
432 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF55432K00FKRE70-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55432K00FKRE70-ND
Through Hole Resistors CMF55432K00FKRE70-ND
432 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

432 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Metal Film Resistors - - CMF55432K00FKRE70 - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF55432K00FKRE70
Metal Film Resistors - CMF55432K00FKRE70
Metal Film Resistors - Through Hole

Metal Film Resistors - Through Hole

Supplier's Site
Cmf-55-70 432K 1% T-1 R36 Vishay - 68P8053 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55-70 432K 1% T-1 R36 Vishay
68P8053
Cmf-55-70 432K 1% T-1 R36 Vishay 68P8053
CMF-55-70 432K 1% T-1 R36

CMF-55-70 432K 1% T-1 R36

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55432K00FKRE70-ND CMF55432K00FKRE70 68P8053
Product Name Through Hole Resistors Metal Film Resistors - Cmf-55-70 432K 1% T-1 R36 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial ThroughHole
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Surface Mount Resistors - 1363322 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512 (6432m)
Standards and Certifications RoHS
View Details
Shunt Resistor - Two Terminal Surface Mount - SMT - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details