Vishay Intertechnology, Inc. RES 432K OHM 1/2W 1% AXIAL CMF55432K00FKEK

Description
RES 432Kohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 432Kohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 432K OHM 1/2W 1% AXIAL - CMF55432K00FKEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 432K OHM 1/2W 1% AXIAL
CMF55432K00FKEK
RES 432K OHM 1/2W 1% AXIAL CMF55432K00FKEK
RES 432Kohm 1/2W 1% AXIAL

RES 432Kohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF55432K00FKEK-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55432K00FKEK-ND
Through Hole Resistors CMF55432K00FKEK-ND
432 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

432 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 432K 1% T-1 Ek E3 Vishay - 48P6769 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 432K 1% T-1 Ek E3 Vishay
48P6769
Cmf-55 432K 1% T-1 Ek E3 Vishay 48P6769
CMF-55 432K 1% T-1 EK e3

CMF-55 432K 1% T-1 EK e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55432K00FKEK CMF55432K00FKEK-ND 48P6769
Product Name RES 432K OHM 1/2W 1% AXIAL Through Hole Resistors Cmf-55 432K 1% T-1 Ek E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 432000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1468329 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Temperature Coefficient 400 ±ppm/°C
View Details
UL Approved High Power, Wire Wound, Metal Clad Resistors - ULM - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details