Vishay Intertechnology, Inc. Through Hole Resistors CMF55432K00DHRE

Description
432 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
432 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF55432K00DHRE-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55432K00DHRE-ND
Through Hole Resistors CMF55432K00DHRE-ND
432 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

432 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 432K OHM 1/2W .5% AXIAL - CMF55432K00DHRE - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 432K OHM 1/2W .5% AXIAL
CMF55432K00DHRE
RES 432K OHM 1/2W .5% AXIAL CMF55432K00DHRE
RES 432Kohm 1/2W .5% AXIAL

RES 432Kohm 1/2W .5% AXIAL

Supplier's Site
Cmf-55 432K .5% T-2 R36 Vishay - 68P8048 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 432K .5% T-2 R36 Vishay
68P8048
Cmf-55 432K .5% T-2 R36 Vishay 68P8048
CMF-55 432K .5% T-2 R36

CMF-55 432K .5% T-2 R36

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55432K00DHRE-ND CMF55432K00DHRE 68P8048
Product Name Through Hole Resistors RES 432K OHM 1/2W .5% AXIAL Cmf-55 432K .5% T-2 R36 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 0.5000 +/- % 0.5000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - BVT - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers