Vishay Intertechnology, Inc. RES 432K OHM 1/2W .1% AXIAL CMF55432K00BER6

Description
RES 432Kohm 1/2W .1% AXIAL
Request a Quote Datasheet
Description
RES 432Kohm 1/2W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 432K OHM 1/2W .1% AXIAL - CMF55432K00BER6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 432K OHM 1/2W .1% AXIAL
CMF55432K00BER6
RES 432K OHM 1/2W .1% AXIAL CMF55432K00BER6
RES 432Kohm 1/2W .1% AXIAL

RES 432Kohm 1/2W .1% AXIAL

Supplier's Site
Through Hole Resistors - CMF55432K00BER6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55432K00BER6-ND
Through Hole Resistors CMF55432K00BER6-ND
432 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

432 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,432Kohms,250Wv,.1+/-% Tol,-25,25Ppm-Tc Vishay - 41C4946 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,432Kohms,250Wv,.1+/-% Tol,-25,25Ppm-Tc Vishay
41C4946
Resistor,metal Film,432Kohms,250Wv,.1+/-% Tol,-25,25Ppm-Tc Vishay 41C4946
Resistor,Metal Film,432KOhms,250WV, .1+/-% Tol,-25,25ppm-TC

Resistor,Metal Film,432KOhms,250WV,.1+/-% Tol,-25,25ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55432K00BER6 CMF55432K00BER6-ND 41C4946
Product Name RES 432K OHM 1/2W .1% AXIAL Through Hole Resistors Resistor,metal Film,432Kohms,250Wv,.1+/-% Tol,-25,25Ppm-Tc Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 432000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1-1614782-7 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Bolt-on Chassis; Screw Terminals
Resistance Range 4.7 ohms
View Details
2 suppliers
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details