Vishay Intertechnology, Inc. Metal Film Resistors - CMF55430R00FKEK

Description
Metal Film Resistors - Through Hole 430ohm 1% 100PPM 1/4W
Request a Quote Datasheet
Description
Metal Film Resistors - Through Hole 430ohm 1% 100PPM 1/4W
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Metal Film Resistors - - CMF55430R00FKEK - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF55430R00FKEK
Metal Film Resistors - CMF55430R00FKEK
Metal Film Resistors - Through Hole 430ohm 1% 100PPM 1/4W

Metal Film Resistors - Through Hole 430ohm 1% 100PPM 1/4W

Supplier's Site
Through Hole Resistors - CMF55430R00FKEK-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55430R00FKEK-ND
Through Hole Resistors CMF55430R00FKEK-ND
430 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

430 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 430 1% T-1 Ek E3 Vishay - 48P6766 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 430 1% T-1 Ek E3 Vishay
48P6766
Cmf-55 430 1% T-1 Ek E3 Vishay 48P6766
CMF-55 430 1% T-1 EK e3

CMF-55 430 1% T-1 EK e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55430R00FKEK CMF55430R00FKEK-ND 48P6766
Product Name Metal Film Resistors - Through Hole Resistors Cmf-55 430 1% T-1 Ek E3 Vishay
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Resistance Range 430 ohms 430 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.6000 watts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614888-4 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 6490 ohms
View Details
2 suppliers
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Through Hole Resistors - 2019-CF1/4CT52A331JTB-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details