Vishay Intertechnology, Inc. RES 430 OHM 1/2W 1% AXIAL CMF55430R00FKBF

Description
RES 430ohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 430ohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 430 OHM 1/2W 1% AXIAL - CMF55430R00FKBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 430 OHM 1/2W 1% AXIAL
CMF55430R00FKBF
RES 430 OHM 1/2W 1% AXIAL CMF55430R00FKBF
RES 430ohm 1/2W 1% AXIAL

RES 430ohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF55430R00FKBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55430R00FKBF-ND
Through Hole Resistors CMF55430R00FKBF-ND
430 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

430 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf55, 430 Ohm, +/1 Percent, 100 Ppm Vishay - 41C4935 - Newark, An Avnet Company
Chicago, IL, United States
Cmf55, 430 Ohm, +/1 Percent, 100 Ppm Vishay
41C4935
Cmf55, 430 Ohm, +/1 Percent, 100 Ppm Vishay 41C4935
CMF55, 430 Ohm, +/- 1 Percent, 100 ppm

CMF55, 430 Ohm, +/- 1 Percent, 100 ppm

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55430R00FKBF CMF55430R00FKBF-ND 41C4935
Product Name RES 430 OHM 1/2W 1% AXIAL Through Hole Resistors Cmf55, 430 Ohm, +/1 Percent, 100 Ppm Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 430 ohms 430 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details