Vishay Intertechnology, Inc. RES 42.2 OHM 1/2W 1% AXIAL CMF5542R200FHEK

Description
RES 42.2ohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 42.2ohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 42.2 OHM 1/2W 1% AXIAL - CMF5542R200FHEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 42.2 OHM 1/2W 1% AXIAL
CMF5542R200FHEK
RES 42.2 OHM 1/2W 1% AXIAL CMF5542R200FHEK
RES 42.2ohm 1/2W 1% AXIAL

RES 42.2ohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF5542R200FHEK-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5542R200FHEK-ND
Through Hole Resistors CMF5542R200FHEK-ND
42.2 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

42.2 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 42.2 1% T-2 Ek E3 Vishay - 68P7951 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 42.2 1% T-2 Ek E3 Vishay
68P7951
Cmf-55 42.2 1% T-2 Ek E3 Vishay 68P7951
CMF-55 42.2 1% T-2 EK e3

CMF-55 42.2 1% T-2 EK e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5542R200FHEK CMF5542R200FHEK-ND 68P7951
Product Name RES 42.2 OHM 1/2W 1% AXIAL Through Hole Resistors Cmf-55 42.2 1% T-2 Ek E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 42.2 ohms 42.2 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1311260 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
0.022 OHM 7W Resistor - 52-SMT-R022-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0220 ohms
Power Rating 5 watts
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details