42.2 Ohms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
RES 42.2ohm 1/2W .1% AXIAL
Resistor,Metal Film,42.2Ohms,250WV,
| DigiKey | ASAP Semiconductor LLC | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | CMF5542R200BHBF-ND | CMF5542R200BHBF | 96B0742 |
| Product Name | Through Hole Resistors | RES 42.2 OHM 1/2W .1% AXIAL | Resistor,metal Film,42.2Ohms,250Wv,.1+/-% Tol,-50,50Ppm-Tc Vishay |
| Configuration | Single Resistor | Single Resistor | |
| Category / Application | General Use | ||
| Technology / Construction | MetalFilm | MetalFilm | |
| Mounting / Packaging | Axial Leads; Axial | Axial Leads | |
| Resistance Range | 42.2 ohms | 42.2 ohms |