Vishay Intertechnology, Inc. RES 42.2K OHM 1/2W 1% AXIAL CMF5542K200FKEA

Description
RES 42.2Kohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 42.2Kohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 42.2K OHM 1/2W 1% AXIAL - CMF5542K200FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 42.2K OHM 1/2W 1% AXIAL
CMF5542K200FKEA
RES 42.2K OHM 1/2W 1% AXIAL CMF5542K200FKEA
RES 42.2Kohm 1/2W 1% AXIAL

RES 42.2Kohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF5542K200FKEA-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5542K200FKEA-ND
Through Hole Resistors CMF5542K200FKEA-ND
42.2 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

42.2 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 42.2K 1% T-1 Ea E3 Vishay - 48P6748 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 42.2K 1% T-1 Ea E3 Vishay
48P6748
Cmf-55 42.2K 1% T-1 Ea E3 Vishay 48P6748
CMF-55 42.2K 1% T-1 EA e3

CMF-55 42.2K 1% T-1 EA e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5542K200FKEA CMF5542K200FKEA-ND 48P6748
Product Name RES 42.2K OHM 1/2W 1% AXIAL Through Hole Resistors Cmf-55 42.2K 1% T-1 Ea E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 42200 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details