Vishay Intertechnology, Inc. RES 42.2K OHM 1/2W 1% AXIAL CMF5542K200FHEK

Description
RES 42.2Kohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 42.2Kohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 42.2K OHM 1/2W 1% AXIAL - CMF5542K200FHEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 42.2K OHM 1/2W 1% AXIAL
CMF5542K200FHEK
RES 42.2K OHM 1/2W 1% AXIAL CMF5542K200FHEK
RES 42.2Kohm 1/2W 1% AXIAL

RES 42.2Kohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF5542K200FHEK-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5542K200FHEK-ND
Through Hole Resistors CMF5542K200FHEK-ND
42.2 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

42.2 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 42.2K 1% T-2 Ek E3 Vishay - 68P7928 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 42.2K 1% T-2 Ek E3 Vishay
68P7928
Cmf-55 42.2K 1% T-2 Ek E3 Vishay 68P7928
CMF-55 42.2K 1% T-2 EK e3

CMF-55 42.2K 1% T-2 EK e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5542K200FHEK CMF5542K200FHEK-ND 68P7928
Product Name RES 42.2K OHM 1/2W 1% AXIAL Through Hole Resistors Cmf-55 42.2K 1% T-2 Ek E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 42200 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1311289 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
UL Approved High Power, Wire Wound, Metal Clad Resistor - ULV - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details