Vishay Intertechnology, Inc. RES 427K OHM 1/2W .1% AXIAL CMF55427K00BER670

Description
RES 427Kohm 1/2W .1% AXIAL
Request a Quote Datasheet
Description
RES 427Kohm 1/2W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 427K OHM 1/2W .1% AXIAL - CMF55427K00BER670 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 427K OHM 1/2W .1% AXIAL
CMF55427K00BER670
RES 427K OHM 1/2W .1% AXIAL CMF55427K00BER670
RES 427Kohm 1/2W .1% AXIAL

RES 427Kohm 1/2W .1% AXIAL

Supplier's Site
Through Hole Resistors - CMF55427K00BER670-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55427K00BER670-ND
Through Hole Resistors CMF55427K00BER670-ND
427 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

427 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf55, 427 Kohm, +/0.1 Percent, 25 Ppm Vishay - 41C4884 - Newark, An Avnet Company
Chicago, IL, United States
Cmf55, 427 Kohm, +/0.1 Percent, 25 Ppm Vishay
41C4884
Cmf55, 427 Kohm, +/0.1 Percent, 25 Ppm Vishay 41C4884
CMF55, 427 kOhm, +/- 0.1 Percent, 25 ppm

CMF55, 427 kOhm, +/- 0.1 Percent, 25 ppm

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55427K00BER670 CMF55427K00BER670-ND 41C4884
Product Name RES 427K OHM 1/2W .1% AXIAL Through Hole Resistors Cmf55, 427 Kohm, +/0.1 Percent, 25 Ppm Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 427000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details