Vishay Intertechnology, Inc. RES 422 OHM 1/2W 1% AXIAL CMF55422R00FLEK

Description
RES 422ohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 422ohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 422 OHM 1/2W 1% AXIAL - CMF55422R00FLEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 422 OHM 1/2W 1% AXIAL
CMF55422R00FLEK
RES 422 OHM 1/2W 1% AXIAL CMF55422R00FLEK
RES 422ohm 1/2W 1% AXIAL

RES 422ohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF55422R00FLEK-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55422R00FLEK-ND
Through Hole Resistors CMF55422R00FLEK-ND
422 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

422 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,422Ohms,250Wv,1+/-% Tol,-150,150Ppm-Tc Vishay - 84K9814 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,422Ohms,250Wv,1+/-% Tol,-150,150Ppm-Tc Vishay
84K9814
Resistor,metal Film,422Ohms,250Wv,1+/-% Tol,-150,150Ppm-Tc Vishay 84K9814
Resistor,Metal Film,422Ohms,250WV,1 +/-% Tol,-150,150ppm-TC

Resistor,Metal Film,422Ohms,250WV,1+/-% Tol,-150,150ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55422R00FLEK CMF55422R00FLEK-ND 84K9814
Product Name RES 422 OHM 1/2W 1% AXIAL Through Hole Resistors Resistor,metal Film,422Ohms,250Wv,1+/-% Tol,-150,150Ppm-Tc Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 422 ohms 422 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
0.02 OHM 4W Resistor - 52-VMS-R020-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0200 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details