Vishay Intertechnology, Inc. Through Hole Resistors CMF55422K00BHEB

Description
422 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
422 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF55422K00BHEB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55422K00BHEB-ND
Through Hole Resistors CMF55422K00BHEB-ND
422 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

422 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 422K OHM 1/2W .1% AXIAL - CMF55422K00BHEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 422K OHM 1/2W .1% AXIAL
CMF55422K00BHEB
RES 422K OHM 1/2W .1% AXIAL CMF55422K00BHEB
RES 422Kohm 1/2W .1% AXIAL

RES 422Kohm 1/2W .1% AXIAL

Supplier's Site
Cmf-55 422K .1% T-2 Eb E3 Vishay - 68P7965 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 422K .1% T-2 Eb E3 Vishay
68P7965
Cmf-55 422K .1% T-2 Eb E3 Vishay 68P7965
CMF-55 422K .1% T-2 EB e3

CMF-55 422K .1% T-2 EB e3

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55422K00BHEB-ND CMF55422K00BHEB 68P7965
Product Name Through Hole Resistors RES 422K OHM 1/2W .1% AXIAL Cmf-55 422K .1% T-2 Eb E3 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1469515 - RS Components, Ltd.
Specs
Technology / Construction Silicone
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Shunt Resistor - Two Terminal Surface Mount - VMS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details