Vishay Intertechnology, Inc. RES 422K OHM 1/2W .1% AXIAL CMF55422K00BEEA

Description
RES 422Kohm 1/2W .1% AXIAL
Request a Quote Datasheet
Description
RES 422Kohm 1/2W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 422K OHM 1/2W .1% AXIAL - CMF55422K00BEEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 422K OHM 1/2W .1% AXIAL
CMF55422K00BEEA
RES 422K OHM 1/2W .1% AXIAL CMF55422K00BEEA
RES 422Kohm 1/2W .1% AXIAL

RES 422Kohm 1/2W .1% AXIAL

Supplier's Site
Through Hole Resistors - CMF55422K00BEEA-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55422K00BEEA-ND
Through Hole Resistors CMF55422K00BEEA-ND
422 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

422 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 422K .1% T-9 Ea E3 Vishay - 68P7961 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 422K .1% T-9 Ea E3 Vishay
68P7961
Cmf-55 422K .1% T-9 Ea E3 Vishay 68P7961
CMF-55 422K .1% T-9 EA e3

CMF-55 422K .1% T-9 EA e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55422K00BEEA CMF55422K00BEEA-ND 68P7961
Product Name RES 422K OHM 1/2W .1% AXIAL Through Hole Resistors Cmf-55 422K .1% T-9 Ea E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 422000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Four Terminal Through Hole - A-H - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; General Use; Precision Resistor
Technology / Construction Metal Foil
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details