Vishay Intertechnology, Inc. RES 422K OHM 1/2W .1% AXIAL CMF55422K00BEBF

Description
RES 422Kohm 1/2W .1% AXIAL
Request a Quote Datasheet
Description
RES 422Kohm 1/2W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 422K OHM 1/2W .1% AXIAL - CMF55422K00BEBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 422K OHM 1/2W .1% AXIAL
CMF55422K00BEBF
RES 422K OHM 1/2W .1% AXIAL CMF55422K00BEBF
RES 422Kohm 1/2W .1% AXIAL

RES 422Kohm 1/2W .1% AXIAL

Supplier's Site
Through Hole Resistors - CMF55422K00BEBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55422K00BEBF-ND
Through Hole Resistors CMF55422K00BEBF-ND
422 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

422 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,422Kohms,250Wv,.1+/-% Tol,-25,25Ppm-Tc Vishay - 41C4844 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,422Kohms,250Wv,.1+/-% Tol,-25,25Ppm-Tc Vishay
41C4844
Resistor,metal Film,422Kohms,250Wv,.1+/-% Tol,-25,25Ppm-Tc Vishay 41C4844
Resistor,Metal Film,422KOhms,250WV, .1+/-% Tol,-25,25ppm-TC

Resistor,Metal Film,422KOhms,250WV,.1+/-% Tol,-25,25ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55422K00BEBF CMF55422K00BEBF-ND 41C4844
Product Name RES 422K OHM 1/2W .1% AXIAL Through Hole Resistors Resistor,metal Film,422Kohms,250Wv,.1+/-% Tol,-25,25Ppm-Tc Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 422000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614885-4 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 270000 ohms
View Details
2 suppliers
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details