Vishay Intertechnology, Inc. Through Hole Resistors CMF5541R200DHRE

Description
41.2 Ohms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
41.2 Ohms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF5541R200DHRE-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5541R200DHRE-ND
Through Hole Resistors CMF5541R200DHRE-ND
41.2 Ohms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

41.2 Ohms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 41.2 OHM 1/2W .5% AXIAL - CMF5541R200DHRE - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 41.2 OHM 1/2W .5% AXIAL
CMF5541R200DHRE
RES 41.2 OHM 1/2W .5% AXIAL CMF5541R200DHRE
RES 41.2ohm 1/2W .5% AXIAL

RES 41.2ohm 1/2W .5% AXIAL

Supplier's Site
Cmf-55 41.2 .5% T-2 R36 Vishay - 68P7886 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 41.2 .5% T-2 R36 Vishay
68P7886
Cmf-55 41.2 .5% T-2 R36 Vishay 68P7886
CMF-55 41.2 .5% T-2 R36

CMF-55 41.2 .5% T-2 R36

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5541R200DHRE-ND CMF5541R200DHRE 68P7886
Product Name Through Hole Resistors RES 41.2 OHM 1/2W .5% AXIAL Cmf-55 41.2 .5% T-2 R36 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 41.2 ohms 41.2 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
0.003 OHM 5W Resistor - 52-BVS-A-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Power Rating 3 watts
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details