Vishay Intertechnology, Inc. RES 41.2K OHM 1/2W 1% AXIAL CMF5541K200FHEB

Description
RES 41.2Kohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 41.2Kohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 41.2K OHM 1/2W 1% AXIAL - CMF5541K200FHEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 41.2K OHM 1/2W 1% AXIAL
CMF5541K200FHEB
RES 41.2K OHM 1/2W 1% AXIAL CMF5541K200FHEB
RES 41.2Kohm 1/2W 1% AXIAL

RES 41.2Kohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - 541-CMF5541K200FHEBTR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-CMF5541K200FHEBTR-ND
Through Hole Resistors 541-CMF5541K200FHEBTR-ND
41.2 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

41.2 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Through Hole Resistors - 541-CMF5541K200FHEBCT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-CMF5541K200FHEBCT-ND
Through Hole Resistors 541-CMF5541K200FHEBCT-ND
41.2 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

41.2 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF5541K200FHEB 541-CMF5541K200FHEBTR-ND
Product Name RES 41.2K OHM 1/2W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 41200 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - CLP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Chip Resistor - Surface Mount - 1712-0201-LAB-KIT-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details