Vishay Intertechnology, Inc. Through Hole Resistors CMF5541K200FER6

Description
41.2 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
41.2 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF5541K200FER6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5541K200FER6-ND
Through Hole Resistors CMF5541K200FER6-ND
41.2 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

41.2 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Metal Film Resistors - - CMF5541K200FER6 - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF5541K200FER6
Metal Film Resistors - CMF5541K200FER6
Metal Film Resistors - Through Hole

Metal Film Resistors - Through Hole

Supplier's Site
Resistor,metal Film,412Kohms,250Wv,1+/-% Tol,-25,25Ppm-Tc Vishay - 41C4769 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,412Kohms,250Wv,1+/-% Tol,-25,25Ppm-Tc Vishay
41C4769
Resistor,metal Film,412Kohms,250Wv,1+/-% Tol,-25,25Ppm-Tc Vishay 41C4769
Resistor,Metal Film,412KOhms,250WV, 1+/-% Tol,-25,25ppm-TC

Resistor,Metal Film,412KOhms,250WV,1+/-% Tol,-25,25ppm-TC

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5541K200FER6-ND CMF5541K200FER6 41C4769
Product Name Through Hole Resistors Metal Film Resistors - Resistor,metal Film,412Kohms,250Wv,1+/-% Tol,-25,25Ppm-Tc Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial ThroughHole
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R4R7JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
0.5 OHM 4W Resistor - 52-VMS-R500-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.5000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details