Vishay Intertechnology, Inc. Through Hole Resistors CMF5541K200DHEK

Description
41.2 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
41.2 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF5541K200DHEK-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5541K200DHEK-ND
Through Hole Resistors CMF5541K200DHEK-ND
41.2 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

41.2 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 41.2K OHM 1/2W .5% AXIAL - CMF5541K200DHEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 41.2K OHM 1/2W .5% AXIAL
CMF5541K200DHEK
RES 41.2K OHM 1/2W .5% AXIAL CMF5541K200DHEK
RES 41.2Kohm 1/2W .5% AXIAL

RES 41.2Kohm 1/2W .5% AXIAL

Supplier's Site
Cmf-55 41.2K .5% T-2 Ek E3 Vishay - 68P7873 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 41.2K .5% T-2 Ek E3 Vishay
68P7873
Cmf-55 41.2K .5% T-2 Ek E3 Vishay 68P7873
CMF-55 41.2K .5% T-2 EK e3

CMF-55 41.2K .5% T-2 EK e3

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5541K200DHEK-ND CMF5541K200DHEK 68P7873
Product Name Through Hole Resistors RES 41.2K OHM 1/2W .5% AXIAL Cmf-55 41.2K .5% T-2 Ek E3 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 0.5000 +/- % 0.5000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Housed Metal Clad Resistor - RH - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details