Vishay Intertechnology, Inc. Through Hole Resistors CMF5541K200DHBF

Description
41.2 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
41.2 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF5541K200DHBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5541K200DHBF-ND
Through Hole Resistors CMF5541K200DHBF-ND
41.2 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

41.2 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 41.2K OHM 1/2W .5% AXIAL - CMF5541K200DHBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 41.2K OHM 1/2W .5% AXIAL
CMF5541K200DHBF
RES 41.2K OHM 1/2W .5% AXIAL CMF5541K200DHBF
RES 41.2Kohm 1/2W .5% AXIAL

RES 41.2Kohm 1/2W .5% AXIAL

Supplier's Site
Resistor,metal Film,41.2Kohms,250Wv,.5+/-% Tol,-50,50Ppm-Tc Vishay - 41C4767 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,41.2Kohms,250Wv,.5+/-% Tol,-50,50Ppm-Tc Vishay
41C4767
Resistor,metal Film,41.2Kohms,250Wv,.5+/-% Tol,-50,50Ppm-Tc Vishay 41C4767
Resistor,Metal Film,41.2KOhms,250WV ,.5+/-% Tol,-50,50ppm-TC

Resistor,Metal Film,41.2KOhms,250WV,.5+/-% Tol,-50,50ppm-TC

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5541K200DHBF-ND CMF5541K200DHBF 41C4767
Product Name Through Hole Resistors RES 41.2K OHM 1/2W .5% AXIAL Resistor,metal Film,41.2Kohms,250Wv,.5+/-% Tol,-50,50Ppm-Tc Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 0.5000 +/- % 0.5000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375181-BVS-A-R004-1.0 - Win Source Electronics
Specs
Resistance Range 0.0040 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers