Vishay Intertechnology, Inc. RES 412K OHM 1/2W .1% AXIAL CMF55412K00BHEA

Description
RES 412Kohm 1/2W .1% AXIAL
Request a Quote Datasheet
Description
RES 412Kohm 1/2W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 412K OHM 1/2W .1% AXIAL - CMF55412K00BHEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 412K OHM 1/2W .1% AXIAL
CMF55412K00BHEA
RES 412K OHM 1/2W .1% AXIAL CMF55412K00BHEA
RES 412Kohm 1/2W .1% AXIAL

RES 412Kohm 1/2W .1% AXIAL

Supplier's Site
Through Hole Resistors - CMF55412K00BHEA-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55412K00BHEA-ND
Through Hole Resistors CMF55412K00BHEA-ND
412 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

412 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 412K .1% T-2 Ea E3 Vishay - 68P7892 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 412K .1% T-2 Ea E3 Vishay
68P7892
Cmf-55 412K .1% T-2 Ea E3 Vishay 68P7892
CMF-55 412K .1% T-2 EA e3

CMF-55 412K .1% T-2 EA e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55412K00BHEA CMF55412K00BHEA-ND 68P7892
Product Name RES 412K OHM 1/2W .1% AXIAL Through Hole Resistors Cmf-55 412K .1% T-2 Ea E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 412000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - BVF - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction Metal Foil
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Surface Mount Resistors - 1260347 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging Surface Mount Technology (SMT / SMD); 4320
Standards and Certifications RoHS
View Details
Through Hole Resistors - 1825859 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction Ceramic Composition; Ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details