Vishay Intertechnology, Inc. Through Hole Resistors CMF55412K00BEEK

Description
412 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
412 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF55412K00BEEK-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55412K00BEEK-ND
Through Hole Resistors CMF55412K00BEEK-ND
412 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

412 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 412K OHM 1/2W .1% AXIAL - CMF55412K00BEEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 412K OHM 1/2W .1% AXIAL
CMF55412K00BEEK
RES 412K OHM 1/2W .1% AXIAL CMF55412K00BEEK
RES 412Kohm 1/2W .1% AXIAL

RES 412Kohm 1/2W .1% AXIAL

Supplier's Site
Cmf-55 412K .1% T-9 Ek E3 Vishay - 68P7891 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 412K .1% T-9 Ek E3 Vishay
68P7891
Cmf-55 412K .1% T-9 Ek E3 Vishay 68P7891
CMF-55 412K .1% T-9 EK e3

CMF-55 412K .1% T-9 EK e3

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55412K00BEEK-ND CMF55412K00BEEK 68P7891
Product Name Through Hole Resistors RES 412K OHM 1/2W .1% AXIAL Cmf-55 412K .1% T-9 Ek E3 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details