Vishay Intertechnology, Inc. RES 40.2 OHM 1/2W 1% AXIAL CMF5540R200FKEB70

Description
RES 40.2ohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 40.2ohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 40.2 OHM 1/2W 1% AXIAL - CMF5540R200FKEB70 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 40.2 OHM 1/2W 1% AXIAL
CMF5540R200FKEB70
RES 40.2 OHM 1/2W 1% AXIAL CMF5540R200FKEB70
RES 40.2ohm 1/2W 1% AXIAL

RES 40.2ohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF5540R200FKEB70-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5540R200FKEB70-ND
Through Hole Resistors CMF5540R200FKEB70-ND
40.2 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

40.2 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55-70 40.2 1% T-1 Eb E3 Vishay - 68P7799 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55-70 40.2 1% T-1 Eb E3 Vishay
68P7799
Cmf-55-70 40.2 1% T-1 Eb E3 Vishay 68P7799
CMF-55-70 40.2 1% T-1 EB e3

CMF-55-70 40.2 1% T-1 EB e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5540R200FKEB70 CMF5540R200FKEB70-ND 68P7799
Product Name RES 40.2 OHM 1/2W 1% AXIAL Through Hole Resistors Cmf-55-70 40.2 1% T-1 Eb E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 40.2 ohms 40.2 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details