Vishay Intertechnology, Inc. Metal Film Resistors - CMF5540R000FKR6

Description
Metal Film Resistors - Through Hole
Request a Quote Datasheet
Description
Metal Film Resistors - Through Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Metal Film Resistors - - CMF5540R000FKR6 - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF5540R000FKR6
Metal Film Resistors - CMF5540R000FKR6
Metal Film Resistors - Through Hole

Metal Film Resistors - Through Hole

Supplier's Site
Through Hole Resistors - CMF5540R000FKR6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5540R000FKR6-ND
Through Hole Resistors CMF5540R000FKR6-ND
40 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

40 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf55, 40 Ohm, +/1 Percent, 100 Ppm Vishay - 41C4680 - Newark, An Avnet Company
Chicago, IL, United States
Cmf55, 40 Ohm, +/1 Percent, 100 Ppm Vishay
41C4680
Cmf55, 40 Ohm, +/1 Percent, 100 Ppm Vishay 41C4680
CMF55, 40 Ohm, +/- 1 Percent, 100 ppm

CMF55, 40 Ohm, +/- 1 Percent, 100 ppm

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5540R000FKR6 CMF5540R000FKR6-ND 41C4680
Product Name Metal Film Resistors - Through Hole Resistors Cmf55, 40 Ohm, +/1 Percent, 100 Ppm Vishay
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Configuration Single Resistor Single Resistor
Category / Application General Use
Resistance Range 40 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details