Vishay Intertechnology, Inc. Metal Film Resistors - CMF5540K200FHRE

Description
Metal Film Resistors - Through Hole
Request a Quote Datasheet
Description
Metal Film Resistors - Through Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Metal Film Resistors - - CMF5540K200FHRE - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF5540K200FHRE
Metal Film Resistors - CMF5540K200FHRE
Metal Film Resistors - Through Hole

Metal Film Resistors - Through Hole

Supplier's Site
Through Hole Resistors - CMF5540K200FHRE-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5540K200FHRE-ND
Through Hole Resistors CMF5540K200FHRE-ND
40.2 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

40.2 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,40.2Kohms,250Wv,1+/-% Tol,-50,50Ppm-Tc Vishay - 41C4666 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,40.2Kohms,250Wv,1+/-% Tol,-50,50Ppm-Tc Vishay
41C4666
Resistor,metal Film,40.2Kohms,250Wv,1+/-% Tol,-50,50Ppm-Tc Vishay 41C4666
Resistor,Metal Film,40.2KOhms,250WV ,1+/-% Tol,-50,50ppm-TC

Resistor,Metal Film,40.2KOhms,250WV,1+/-% Tol,-50,50ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5540K200FHRE CMF5540K200FHRE-ND 41C4666
Product Name Metal Film Resistors - Through Hole Resistors Resistor,metal Film,40.2Kohms,250Wv,1+/-% Tol,-50,50Ppm-Tc Vishay
Technology / Construction MetalFilm MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Configuration Single Resistor Single Resistor
Category / Application General Use
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - SMT - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details