Vishay Intertechnology, Inc. Through Hole Resistors CMF5540K200BHRE

Description
40.2 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
40.2 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF5540K200BHRE-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5540K200BHRE-ND
Through Hole Resistors CMF5540K200BHRE-ND
40.2 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

40.2 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 40.2K OHM 1/2W .1% AXIAL - CMF5540K200BHRE - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 40.2K OHM 1/2W .1% AXIAL
CMF5540K200BHRE
RES 40.2K OHM 1/2W .1% AXIAL CMF5540K200BHRE
RES 40.2Kohm 1/2W .1% AXIAL

RES 40.2Kohm 1/2W .1% AXIAL

Supplier's Site
Resistor,metal Film,40.2Kohms,250Wv,.1+/-% Tol,-50,50Ppm-Tc Vishay - 41C4649 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,40.2Kohms,250Wv,.1+/-% Tol,-50,50Ppm-Tc Vishay
41C4649
Resistor,metal Film,40.2Kohms,250Wv,.1+/-% Tol,-50,50Ppm-Tc Vishay 41C4649
Resistor,Metal Film,40.2KOhms,250WV ,.1+/-% Tol,-50,50ppm-TC

Resistor,Metal Film,40.2KOhms,250WV,.1+/-% Tol,-50,50ppm-TC

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5540K200BHRE-ND CMF5540K200BHRE 41C4649
Product Name Through Hole Resistors RES 40.2K OHM 1/2W .1% AXIAL Resistor,metal Film,40.2Kohms,250Wv,.1+/-% Tol,-50,50Ppm-Tc Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details