Vishay Intertechnology, Inc. Through Hole Resistors CMF5540K000BHBF

Description
40 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
40 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF5540K000BHBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5540K000BHBF-ND
Through Hole Resistors CMF5540K000BHBF-ND
40 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

40 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Metal Film Resistors - - CMF5540K000BHBF - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF5540K000BHBF
Metal Film Resistors - CMF5540K000BHBF
Metal Film Resistors - Through Hole

Metal Film Resistors - Through Hole

Supplier's Site
Cmf55, 40 Kohm, +/0.1 Percent, 50 Ppm Vishay - 41C4626 - Newark, An Avnet Company
Chicago, IL, United States
Cmf55, 40 Kohm, +/0.1 Percent, 50 Ppm Vishay
41C4626
Cmf55, 40 Kohm, +/0.1 Percent, 50 Ppm Vishay 41C4626
CMF55, 40 kOhm, +/- 0.1 Percent, 50 ppm

CMF55, 40 kOhm, +/- 0.1 Percent, 50 ppm

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5540K000BHBF-ND CMF5540K000BHBF 41C4626
Product Name Through Hole Resistors Metal Film Resistors - Cmf55, 40 Kohm, +/0.1 Percent, 50 Ppm Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial ThroughHole
Tolerance 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1311272 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers