RES 407ohm 1/2W .1% AXIAL
407 Ohms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
| ASAP Semiconductor LLC | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | CMF55407R00BHRE | CMF55407R00BHRE-ND | 68P7864 |
| Product Name | RES 407 OHM 1/2W .1% AXIAL | Through Hole Resistors | Cmf-55 407 .1% T-2 R36 Vishay |
| Mounting / Packaging | Axial Leads | Axial Leads; Axial | |
| Resistance Range | 407 ohms | 407 ohms | |
| Tolerance | 0.1000 +/- % | 0.1000 +/- % | |
| Power Rating | 2 watts | 0.6000 watts | |
| Configuration | Single Resistor | Single Resistor |