Vishay Intertechnology, Inc. Through Hole Resistors CMF55407R00BHEB

Description
407 Ohms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
407 Ohms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF55407R00BHEB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55407R00BHEB-ND
Through Hole Resistors CMF55407R00BHEB-ND
407 Ohms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

407 Ohms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 407 OHM 1/2W .1% AXIAL - CMF55407R00BHEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 407 OHM 1/2W .1% AXIAL
CMF55407R00BHEB
RES 407 OHM 1/2W .1% AXIAL CMF55407R00BHEB
RES 407ohm 1/2W .1% AXIAL

RES 407ohm 1/2W .1% AXIAL

Supplier's Site
Cmf-55 407 .1% T-2 Eb E3 Vishay - 68P7863 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 407 .1% T-2 Eb E3 Vishay
68P7863
Cmf-55 407 .1% T-2 Eb E3 Vishay 68P7863
CMF-55 407 .1% T-2 EB e3

CMF-55 407 .1% T-2 EB e3

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55407R00BHEB-ND CMF55407R00BHEB 68P7863
Product Name Through Hole Resistors RES 407 OHM 1/2W .1% AXIAL Cmf-55 407 .1% T-2 Eb E3 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 407 ohms 407 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4C475J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Shunt Resistor - Two Terminal Surface Mount - BVE - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details