Vishay Intertechnology, Inc. RES 402 OHM 1/2W .5% AXIAL CMF55402R00DHEK

Description
RES 402ohm 1/2W .5% AXIAL
Request a Quote Datasheet
Description
RES 402ohm 1/2W .5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 402 OHM 1/2W .5% AXIAL - CMF55402R00DHEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 402 OHM 1/2W .5% AXIAL
CMF55402R00DHEK
RES 402 OHM 1/2W .5% AXIAL CMF55402R00DHEK
RES 402ohm 1/2W .5% AXIAL

RES 402ohm 1/2W .5% AXIAL

Supplier's Site
Through Hole Resistors - CMF55402R00DHEK-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55402R00DHEK-ND
Through Hole Resistors CMF55402R00DHEK-ND
402 Ohms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

402 Ohms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 402 .5% T-2 Ek E3 Vishay - 68P7845 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 402 .5% T-2 Ek E3 Vishay
68P7845
Cmf-55 402 .5% T-2 Ek E3 Vishay 68P7845
CMF-55 402 .5% T-2 EK e3

CMF-55 402 .5% T-2 EK e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55402R00DHEK CMF55402R00DHEK-ND 68P7845
Product Name RES 402 OHM 1/2W .5% AXIAL Through Hole Resistors Cmf-55 402 .5% T-2 Ek E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 402 ohms 402 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1311274 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Resistors - Chip Resistor - Surface Mount - 1375241-VMS-R100-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 1.00E8 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details