VISHAY PRECISION GROUP
CMF553R3000FKR8 -- CMF-55 3.3 1% T-1 RE8 VISHAY
Vishay Precision Group
Cmf-55 3.3 1% T-1 Re8 Vishay
CMF553R3000FKR8
Description
CMF-55 3.3 1% T-1 RE8
Description
CMF-55 3.3 1% T-1 RE8
Suppliers
Cmf-55 3.3 1% T-1 Re8 Vishay
68P5943
Supplier's Site
Technical Specifications
|
Product Category
|
Resistors |
|
Product Number
|
68P5943 |
|
Product Name
|
Cmf-55 3.3 1% T-1 Re8 Vishay |
|
Configuration
|
Single Resistor
|
Unlock Full Specs
to access all available technical data
Similar Products
Configuration
Single Resistor
Category / Application
Automotive; Aerospace; Current Sensing; Precision Resistor; Power Applications
Technology / Construction
Metal Foil
View Details
Category / Application
Current Sensing
Operating DC Voltage
-5 to 80 volts
View Details
Technology / Construction
Metal film
Mounting / Packaging
Surface Mount Technology (SMT / SMD); 1225 (3264m)
Standards and Certifications
RoHS
View Details
KOA Speer Electronics, Inc.
Technology / Construction
CarbonFilm; Carbon film
Mounting / Packaging
ThroughHole
Standards and Certifications
RoHS
View Details