Vishay Intertechnology, Inc. Through Hole Resistors CMF553M0000FKEA70

Description
3 MOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
3 MOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF553M0000FKEA70-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF553M0000FKEA70-ND
Through Hole Resistors CMF553M0000FKEA70-ND
3 MOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

3 MOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 3M OHM 1/2W 1% AXIAL - CMF553M0000FKEA70 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3M OHM 1/2W 1% AXIAL
CMF553M0000FKEA70
RES 3M OHM 1/2W 1% AXIAL CMF553M0000FKEA70
RES 3Mohm 1/2W 1% AXIAL

RES 3Mohm 1/2W 1% AXIAL

Supplier's Site
Cmf-55-70 3M 1% T-1 Ea E3 Vishay - 68P5703 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55-70 3M 1% T-1 Ea E3 Vishay
68P5703
Cmf-55-70 3M 1% T-1 Ea E3 Vishay 68P5703
CMF-55-70 3M 1% T-1 EA e3

CMF-55-70 3M 1% T-1 EA e3

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF553M0000FKEA70-ND CMF553M0000FKEA70 68P5703
Product Name Through Hole Resistors RES 3M OHM 1/2W 1% AXIAL Cmf-55-70 3M 1% T-1 Ea E3 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1690328 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0204
Standards and Certifications RoHS; Aec-q200 qualified
View Details
0.015 OHM 7W Resistor - 52-SMT-R015-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0150 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
3 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details