Vishay Intertechnology, Inc. RES 3.97K OHM 1/2W .1% AXIAL CMF553K9700BEEK

Description
RES 3.97Kohm 1/2W .1% AXIAL
Request a Quote Datasheet
Description
RES 3.97Kohm 1/2W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 3.97K OHM 1/2W .1% AXIAL - CMF553K9700BEEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.97K OHM 1/2W .1% AXIAL
CMF553K9700BEEK
RES 3.97K OHM 1/2W .1% AXIAL CMF553K9700BEEK
RES 3.97Kohm 1/2W .1% AXIAL

RES 3.97Kohm 1/2W .1% AXIAL

Supplier's Site
Through Hole Resistors - CMF553K9700BEEK-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF553K9700BEEK-ND
Through Hole Resistors CMF553K9700BEEK-ND
3.97 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

3.97 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF553K9700BEEK CMF553K9700BEEK-ND
Product Name RES 3.97K OHM 1/2W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 3970 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - 2019-CF1/4CT52R222JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers